Diode Standard 600V 5A Through Hole TO-220AC ins
Manufacturer: STMicroelectronics
Win Source Part Number: 092972-STTH506DTI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 6μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH506D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UH5JT-E3/4W; DHG5I600PA; BYV25F-600,127; UG5HT-E3/45;
Introduction Date: October 16, 2003
ECCN: EAR99
Country of Origin: China, Italy, Malta, Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
DIODE GP 600V 5A TO220AC INS
3.6V@5A 25ns 5A 600V TO-220AC Fast recovery/high efficiency diode ROHS
DIODE GP 600V 5A TO220AC INS
RECTIFIER, SINGLE, 14A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):14A; Diode Configuration:Single
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-3247-5-ND | 092972-STTH506DTI | STTH506DTI | STTH506DTI | STTH506DTI | STTH506DTI | 23AH3642 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH506DTI | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Rectifiers | Rectifier, Single, 14A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Tj | 175 C (347 F) | 175 C (347 F) | |||||
| Diode Type | Standard | ||||||
| VF | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | ||
| VR | 600 volts | 600 volts | 600 volts | ||||
| IR | 0.0060 mA | 0.0060 mA |