Diode Standard 600V 8A Through Hole TO-220AC ins
Manufacturer: STMicroelectronics
Win Source Part Number: 037841-STTH806DTI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH806DTI
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RFV8TG6S; BYC8-600P; BYC8-600P,127; RFV8TG6SGC9;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE GP 600V 8A TO220AC INS
DIODE GEN PURP 600V 8A TO220AC
DIODE GP 600V 8A TO220AC INS
FAST RECOVERY DIODE, 8A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Single
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | 497-3250-5-ND | 037841-STTH806DTI | STTH806DTI | 16477961 | STTH806DTI | 761-STTH806DTI | STTH806DTI | 57P2531 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH806DTI | Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 600V 8A TO220AC | Single Diodes | Fast Recovery Diode, 8A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 to 150 C (-85 to 302 F) | |||||
| Diode Type | Standard | |||||||
| VF | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | |||
| VR | 600 volts | 600 volts | 600 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | 0.0100 mA |