STMicroelectronics, Inc. Diode Arrays STTH30R03CW

Description
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-STTH30R03CW-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH30R03CW - 052362-STTH30R03CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH30R03CW
052362-STTH30R03CW
Diodes, Rectifiers - Arrays - STTH30R03CW 052362-STTH30R03CW
Manufacturer: STMicroelectronics Win Source Part Number: 052362-STTH30R03CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.9V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 052362-STTH30R03CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300 V 30 A Diode and Rectifier
286-STTH30R03CW
300 V 30 A Diode and Rectifier 286-STTH30R03CW
300 V, 30 A Ultrafast Diode Product overview: STTH30R03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30R03CW can be used for catalog matching and distributor lookup.

300 V, 30 A Ultrafast Diode Product overview: STTH30R03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30R03CW can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30R03CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30R03CW
Discrete Semiconductor Products - Diodes - Rectifiers STTH30R03CW
DIODE ARRAY GP 300V 15A TO247-3

DIODE ARRAY GP 300V 15A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH30R03CW
Rectifiers STTH30R03CW
Rectifiers 2X15 Amp 300 Volt

Rectifiers 2X15 Amp 300 Volt

Buy Now Datasheet
Rectifier Stmicroelectronics - 57P2419 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2419
Rectifier Stmicroelectronics 57P2419
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 497-STTH30R03CW-ND 052362-STTH30R03CW 286-STTH30R03CW STTH30R03CW STTH30R03CW 57P2419
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STTH30R03CW 300 V 30 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier Stmicroelectronics
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 Rail/Tube TO-247 TO-247
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data