Manufacturer: STMicroelectronics
Win Source Part Number: 1262192-STTH30R06W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-247-2 (Straight Leads)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH30R06W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): DSEP30-06BSN; DSEP30-06ASN; APT30D50B;
Introduction Date: October 18, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
600 V, 30 A Turbo 2 Ultrafast Diode Product overview: STTH30R06W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R06W can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole DO-247
RECTIFIER, SINGLE, 30A, 600V, DO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single
FAST RECOVERY DIODE, 30A, 600V, DO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 600V 30A DO247
DIODE GEN PURP 600V 30A DO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1262192-STTH30R06W | 280-STTH30R06W | 497-4413-5-ND | 45AC7756 | 57P2428 | STTH30R06W | STTH30R06W | STTH30R06W |
| Product Name | Diodes, Rectifiers - Single - STTH30R06W | 600 V 30 A Diode and Rectifier | Single Diodes | Rectifier, Single, 30A, 600V, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Fast Recovery Diode, 30A, 600V, Do-247; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||||
| VF | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | |||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.0250 mA | 0.0250 mA | ||||||
| trr | 70 ns | 70 ns | 70 ns |