Diode Standard 400V 8A Through Hole TO-220AC ins
400 V, 8 A Ultrafast Switching Rectifier Diode Product overview: STTH8R04DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R04DI can be used for catalog matching and distributor lookup.
Win Source Part Number: 974679-STTH8R04DI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Insulated, TO-220AC
Supplier Device Package: TO-220AC ins
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-7612-5,STTH8R04D
Base Product Number: STTH8R04
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC
Rectifiers Recovery Diode Ultra Fast
DIODE GP 400V 8A TO220AC INS
RECTIFIER, SINGLE, 8A, 400V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GP 400V 8A TO220AC INS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-7612-5-ND | 280-STTH8R04DI | 974679-STTH8R04DI | STTH8R04DI | STTH8R04DI | STTH8R04DI | 51AC9616 | STTH8R04DI |
| Product Name | Single Diodes | 400 V 8 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 8A, 400V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Single Diodes | |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |||||
| Package | Rail/Tube | TO-220; TO-220AC Ins 2 | TO-220-2 | TO-220 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 8 amps | |||||||
| Diode Type | Standard |