8A 1.2kV Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH812G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH812G-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 194816-STTH812G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 8A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 8μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH812
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-HFA08TB60SL-M3; VS-HFA08TB60SR-M3; VS-HFA08TB60STRRP; HFA08TB60STRR;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
STTH812G-TR,Diode,ul
STTH812G-TR,Diode,ul
STTH812G-TR,Diode,ul
Diode Standard 1200V 8A Surface Mount D2PAK
Diode Standard 1200V 8A Surface Mount D2PAK
Diode Standard 1200V 8A Surface Mount D2PAK
DIODE GEN PURP 1.2KV 8A D2PAK
DIODE GEN PURP 1.2KV 8A D2PAK
Rectifiers Ultrafast Recovery 1200 V Diode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH812G-TR | 194816-STTH812G-TR | 7959126P | 497-5264-6-ND | STTH812G-TR | STTH812G-TR | 57P2543 | STTH812G-TR |
| Product Name | 8A 1.2kV Diode and Rectifier | Diodes, Rectifiers - Single - STTH812G-TR | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier Stmicroelectronics | Rectifiers |
| Package | Tape and Reel | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2-PAK | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 8 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Diode Type | Standard |