STMicroelectronics, Inc. Single Diodes STTH60RQ06WY

Description
Diode Standard 600V 60A Through Hole DO-247
Request a Quote Datasheet
Description
Diode Standard 600V 60A Through Hole DO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-18143-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18143-ND
Single Diodes 497-18143-ND
Diode Standard 600V 60A Through Hole DO-247

Diode Standard 600V 60A Through Hole DO-247

Buy Now Datasheet
Automotive 600 V 60 A Diode and Rectifier - 280-STTH60RQ06WY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600 V 60 A Diode and Rectifier
280-STTH60RQ06WY
Automotive 600 V 60 A Diode and Rectifier 280-STTH60RQ06WY
Automotive 600 V, 60 A Soft Ultrafast Diode Product overview: STTH60RQ06WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 60 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH60RQ06WY can be used for catalog matching and distributor lookup.

Automotive 600 V, 60 A Soft Ultrafast Diode Product overview: STTH60RQ06WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 60 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH60RQ06WY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH60RQ06WY - 898479-STTH60RQ06WY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH60RQ06WY
898479-STTH60RQ06WY
Diodes, Rectifiers - Single - STTH60RQ06WY 898479-STTH60RQ06WY
Manufacturer: STMicroelectronics Win Source Part Number: 898479-STTH60RQ06WY Series: Automotive, AEC-Q101 Features: Diode Standard 600 V 60A Through Hole DO-247 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-247-2 (Straight Leads) Package: Tube Mounting: Through Hole Family Name: STTH60 Categories: Discrete Semiconductor Products Case / Package: DO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 898479-STTH60RQ06WY
Series: Automotive, AEC-Q101
Features: Diode Standard 600 V 60A Through Hole DO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-247-2 (Straight Leads)
Package: Tube
Mounting: Through Hole
Family Name: STTH60
Categories: Discrete Semiconductor Products
Case / Package: DO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH60RQ06WY
Rectifiers STTH60RQ06WY
Rectifiers Automotive turbo 2 ultrafast high voltage rectifier

Rectifiers Automotive turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH60RQ06WY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH60RQ06WY
Discrete Semiconductor Products - Diodes - Rectifiers STTH60RQ06WY
DIODE GEN PURP 600V 60A DO247

DIODE GEN PURP 600V 60A DO247

Supplier's Site
Rectifier, Single, 60A, 600V, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 84AC2942 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 60A, 600V, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
84AC2942
Rectifier, Single, 60A, 600V, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 84AC2942
RECTIFIER, SINGLE, 60A, 600V, DO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):60A; Diode Configuration:Single ; Forward Voltage VF Max:2.95V; Reverse Recovery Time trr Max:65ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 60A, 600V, DO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):60A; Diode Configuration:Single; Forward Voltage VF Max:2.95V; Reverse Recovery Time trr Max:65ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 497-18143-ND 280-STTH60RQ06WY 898479-STTH60RQ06WY STTH60RQ06WY STTH60RQ06WY 84AC2942
Product Name Single Diodes Automotive 600 V 60 A Diode and Rectifier Diodes, Rectifiers - Single - STTH60RQ06WY Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 60A, 600V, Do-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Diode Type Diode Standard 600 V 60A Through Hole DO-247
Package DO-247-2
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
35V Diode and Rectifier - 284-BA89202VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers