600V 60A Ultrafast Rectifier Diode, Through Hole, DO-247 Product overview: STTH6006W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH6006W can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038486-STTH6006W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 60A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH6006W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-EPU6006-N3; VS-E4PH6006L-N3; VS-EPU6006L-M3; VS-60EPU06HN3;
Introduction Date: May 18, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Diode Standard 600V 60A Through Hole DO-247
DIODE GEN PURP 600V 60A DO247
DIODE GEN PURP 600V 60A DO247
Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg
FAST RECOVERY DIODE, 60A, 600V, DO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-STTH6006W | 038486-STTH6006W | 497-7599-5-ND | STTH6006W | STTH6006W | STTH6006W | 57P2491 |
| Product Name | Through-Hole 600V 60A Diode and Rectifier | Diodes, Rectifiers - Single - STTH6006W | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 60A, 600V, Do-247; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Package | Rail/Tube | DO-247-2 (Straight Leads) | DO-247 | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 60 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |