Manufacturer: STMicroelectronics
Win Source Part Number: 054312-STTH506D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 6μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
600 V, 5 A Ultrafast Diode Product overview: STTH506D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH506D can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Through Hole TO-220AC
DIODE GEN PURP 600V 5A TO220AC
DIODE GEN PURP 600V 5A TO220AC
Rectifiers TANDEM 600V HYPRFAST BOOST DIODE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 054312-STTH506D | 280-STTH506D | 497-12688-5-ND | STTH506D | STTH506D | STTH506D |
| Product Name | Diodes, Rectifiers - Single - STTH506D | 600 V 5 A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 3.6 volts | 1.85 volts | ||||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0060 mA | 0.0050 mA | ||||
| trr | 25 ns |