Manufacturer: ON Semiconductor
Win Source Part Number: 099559-SURA8210T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Power Rectifier, Ultra-Fast Recovery, 2 A, 50 V, SMA, 5000-REEL Product overview: SURA8210T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURA8210T3G can be used for catalog matching and distributor lookup.
Diode Standard 100V 2A Surface Mount SMA
Rectifiers REC SMA 2A 100V ULTFST TR
DIODE GEN PURP 100V 2A SMA
DIODE GEN PURP 100V 2A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 099559-SURA8210T3G | 280-SURA8210T3G | SURA8210T3GOSTR-ND | SURA8210T3G | SURA8210T3G | SURA8210T3G |
| Product Name | Diodes, Rectifiers - Single - SURA8210T3G | 2 A 50 V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 0.9400 volts | 0.9400 volts | 0.9400 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.0020 mA | 0.0020 mA | ||||
| trr | 30 ns |