Manufacturer: STMicroelectronics
Win Source Part Number: 054315-STTH802FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH802
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSF8DTHE3_B/P; NSF8DT/45; 8SPR02; BYW29EX-200;
Introduction Date: May 03, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode Ultrafast 8A 200V TO220FP
Diode Ultrafast 8A 200V TO220FP
Diode Ultrafast 8A 200V TO220FP
200V 8A Ultrafast Rectifier Diode, TO-220-2 Product overview: STTH802FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802FP can be used for catalog matching and distributor lookup.
Diode Standard 200V 8A Through Hole TO-220FPAC
Rectifiers Recovery Diode Ultra Fast
DIODE GEN PURP 200V 8A TO220FPAC
FAST RECOVERY DIODE, 8A, 200V, TO-220FPAC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 200V 8A TO220FPAC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 054315-STTH802FP | 6870896 | 6870896P | 280-STTH802FP | 497-5285-5-ND | STTH802FP | STTH802FP | 57P2524 | STTH802FP |
| Product Name | Diodes, Rectifiers - Single - STTH802FP | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 200V 8A TO-220 Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Fast Recovery Diode, 8A, 200V, To-220Fpac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | |||||
| VR | 200 volts | 200 volts | 200 volts | ||||||
| IR | 0.0060 mA | 0.0060 mA | |||||||
| trr | 30 ns | 30 ns | 30 ns |