The SZ1SMA13CAT3G is a bidirectional transient voltage suppressor diode in a DO-214AC package, designed to protect voltage-sensitive components in automotive electronics from high-energy transients. It has a working peak reverse voltage of 10 V, a breakdown voltage ranging from 14.40 V to 15.92 V at 1 mA, and a clamping voltage of 21.5 V at a peak pulse current of 18.6 A. The device features a peak power dissipation of 400 W for a 10/1000 µs waveform, a response time typically less than 1 ns, and an ESD rating exceeding 16 kV per the Human Body Model. It is RoHS-compliant, Pb-free, AEC-Q101 qualified, and recognized to UL 497B as an isolated loop circuit protector. The package supports top or bottom circuit mounting and enables accurate placement with a flat handling surface.
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Bidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA13CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA13CAT3G can be used for catalog matching and distributor lookup.
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA
Win Source Part Number: 963554-SZ1SMA13CAT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SZ1SMA
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 455pF @ 1MHz
Current - Peak Pulse (10/1000µs): 18.6A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SZ1SMA13CAT3G-ND,F11
TVS DIODE 13VWM 21.5VC SMA
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMA13CAT3G | 144-SZ1SMA13CAT3G | F11503CT-ND | 963554-SZ1SMA13CAT3G | SZ1SMA13CAT3G |
| Product Name | 400W in SMA Package | 400W 13V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 400000 milliwatts | ||||
| Configuration | Single | Single | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; SMA |