STMicroelectronics, Inc. Dual 300 V 60 A Diode and Rectifier STTH60W03CW

Description
300 V, 60 A dual Ultrafast Rectifier Diode Product overview: STTH60W03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60W03CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300 V, 60 A dual Ultrafast Rectifier Diode Product overview: STTH60W03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60W03CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 300 V 60 A Diode and Rectifier
286-STTH60W03CW
Dual 300 V 60 A Diode and Rectifier 286-STTH60W03CW
300 V, 60 A dual Ultrafast Rectifier Diode Product overview: STTH60W03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60W03CW can be used for catalog matching and distributor lookup.

300 V, 60 A dual Ultrafast Rectifier Diode Product overview: STTH60W03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60W03CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STTH60W03CW - 795822-STTH60W03CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH60W03CW
795822-STTH60W03CW
Diodes, Rectifiers - Arrays - STTH60W03CW 795822-STTH60W03CW
Manufacturer: STMicroelectronics Win Source Part Number: 795822-STTH60W03CW Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: STTH60W03C Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): CTNS-6603S; CTXS-6603S; UG6005PT C0; VS-60CPH03-N3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795822-STTH60W03CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: STTH60W03C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): CTNS-6603S; CTXS-6603S; UG6005PT C0; VS-60CPH03-N3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - STTH60W03CW - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 30A, 300V V(RRM), Silicon, TO-247

Rectifier Diode, 1 Phase, 2 Element, 30A, 300V V(RRM), Silicon, TO-247

Supplier's Site Datasheet
Diode Arrays - 497-13178-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13178-ND
Diode Arrays 497-13178-ND
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH60W03CW
Rectifiers STTH60W03CW
Rectifiers Turbo 2 Ultrafast 2 x 30A 300V 25ns

Rectifiers Turbo 2 Ultrafast 2 x 30A 300V 25ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH60W03CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH60W03CW
Discrete Semiconductor Products - Diodes - Rectifiers STTH60W03CW
DIODE ARRAY GP 300V 30A TO247

DIODE ARRAY GP 300V 30A TO247

Supplier's Site
Rectifier Stmicroelectronics - 43W6567 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
43W6567
Rectifier Stmicroelectronics 43W6567
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Diode Arrays - STTH60W03CW - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH60W03CW
Diode Arrays STTH60W03CW
DIODE ARRAY GP 300V 30A TO247

DIODE ARRAY GP 300V 30A TO247

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - STTH60W03CW - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
STTH60W03CW
Diodes >> Fast recovery/high efficiency diode STTH60W03CW
TO-247-3 Fast recovery/high efficiency diode ROHS

TO-247-3 Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays Diodes
Product Number 286-STTH60W03CW 795822-STTH60W03CW STTH60W03CW 497-13178-ND STTH60W03CW STTH60W03CW 43W6567 STTH60W03CW STTH60W03CW
Product Name Dual 300 V 60 A Diode and Rectifier Diodes, Rectifiers - Arrays - STTH60W03CW Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Diode Arrays Diodes >> Fast recovery/high efficiency diode
Package Rail/Tube TO-247; TO-247 3 TO-247; TO-247-3 TO-247 TO-247 TO-247; TO-247-3
RoHS Compliant RoHS RoHS RoHS
IO 30 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data