onsemi Single Diodes SURHD8560W1T4G

Description
Diode Standard 600V 5A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-SURHD8560W1T4GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
600 V 5.0 A DPAK Diode and Rectifier
280-SURHD8560W1T4G
600 V 5.0 A DPAK Diode and Rectifier 280-SURHD8560W1T4G
600 V, 5.0 A Ultrafast Rectifier, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SURHD8560W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURHD8560W1T4G can be used for catalog matching and distributor lookup.

600 V, 5.0 A Ultrafast Rectifier, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SURHD8560W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURHD8560W1T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SURHD8560W1T4G - 839212-SURHD8560W1T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SURHD8560W1T4G
839212-SURHD8560W1T4G
Diodes, Rectifiers - Single - SURHD8560W1T4G 839212-SURHD8560W1T4G
Manufacturer: ON Semiconductor Win Source Part Number: 839212-SURHD8560W1T4 G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 839212-SURHD8560W1T4G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SURHD8560W1T4G
Rectifiers SURHD8560W1T4G
Rectifiers MEGAHERTZ 5 AMP 600V UL

Rectifiers MEGAHERTZ 5 AMP 600V UL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SURHD8560W1T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SURHD8560W1T4G
Discrete Semiconductor Products - Diodes - Rectifiers SURHD8560W1T4G
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 488-SURHD8560W1T4GTR-ND 280-SURHD8560W1T4G 839212-SURHD8560W1T4G SURHD8560W1T4G SURHD8560W1T4G
Product Name Single Diodes 600 V 5.0 A DPAK Diode and Rectifier Diodes, Rectifiers - Single - SURHD8560W1T4G Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape and Reel DPAK; DPAK-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660429 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HRPFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details