STMicroelectronics, Inc. Automotive 600 V 5 A Diode and Rectifier STTH5R06BY-TR

Description
Automotive 600 V, 5 A Turbo 2 Ultrafast Diode
Request a Quote Datasheet
Description
Automotive 600 V, 5 A Turbo 2 Ultrafast Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STTH5R06BY-TR - Rochester Electronics
Newburyport, MA, United States
Automotive 600 V, 5 A Turbo 2 Ultrafast Diode

Automotive 600 V, 5 A Turbo 2 Ultrafast Diode

Supplier's Site Datasheet
Singapore, Singapore
Automotive 600 V 5 A Diode and Rectifier
280-STTH5R06BY-TR
Automotive 600 V 5 A Diode and Rectifier 280-STTH5R06BY-TR
Automotive 600 V, 5 A Turbo 2 Ultrafast Diode Product overview: STTH5R06BY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06BY-TR can be used for catalog matching and distributor lookup.

Automotive 600 V, 5 A Turbo 2 Ultrafast Diode Product overview: STTH5R06BY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06BY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-12356-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12356-1-ND
Single Diodes 497-12356-1-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-12356-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12356-2-ND
Single Diodes 497-12356-2-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-12356-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12356-6-ND
Single Diodes 497-12356-6-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH5R06BY-TR - 742129-STTH5R06BY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH5R06BY-TR
742129-STTH5R06BY-TR
Diodes, Rectifiers - Single - STTH5R06BY-TR 742129-STTH5R06BY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 742129-STTH5R06BY-TR Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Family Name: STTH5R06BY Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D-Pak Voltage - Forward (Vf) (Maximum) @ If: 3.2V @ 5A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UD0506TTP-FA; VS-5EWH06FNTRLHM3; VS-5EWH06FNTRHM3; Introduction Date: November 03, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 742129-STTH5R06BY-TR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH5R06BY
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 3.2V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UD0506TTP-FA; VS-5EWH06FNTRLHM3; VS-5EWH06FNTRHM3;
Introduction Date: November 03, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectifier Stmicroelectronics - 41Y6009 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y6009
Rectifier Stmicroelectronics 41Y6009
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH5R06BY-TR
Rectifiers STTH5R06BY-TR
Rectifiers Auto Turbo 2 AECQ101 5A 600VR 1.5VF 35ns

Rectifiers Auto Turbo 2 AECQ101 5A 600VR 1.5VF 35ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH5R06BY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH5R06BY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH5R06BY-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site
Single Diodes - STTH5R06BY-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH5R06BY-TR
Single Diodes STTH5R06BY-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number STTH5R06BY-TR 280-STTH5R06BY-TR 497-12356-1-ND 742129-STTH5R06BY-TR 41Y6009 STTH5R06BY-TR STTH5R06BY-TR STTH5R06BY-TR
Product Name Automotive 600 V 5 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH5R06BY-TR Rectifier Stmicroelectronics Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS RoHS
Package Tape and Reel DPAK; DPAK-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
IO 5 amps
Tj -40 C (-40 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data