Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF
Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon
Manufacturer: STMicroelectronics
Win Source Part Number: 898468-STTH30AC06CPF
Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-3PF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-3PF
Package: Tube
Mounting: Through Hole
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-14287-5, STTH30AC06CPF-ND, -497-14287-5
DIODE ARRAY GP 600V 15A TO3PF
DIODE ARRAY GP 600V 15A TO3PF
Rectifiers Ultrafast Recovery 3000V 12pF Diode
| DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-14287-5-ND | STTH30AC06CPF | 898468-STTH30AC06CPF | STTH30AC06CPF | 40X8832 | STTH30AC06CPF | STTH30AC06CPF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH30AC06CPF | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | ||||||
| Package | TO-3; TO-3PF | TO-3; TO-3PF | TO-3; TO-3PF | TO-3; TO-3PF | TO-3 | TO-3PF-3 | |
| Life Cycle Stage | Active | Active | |||||
| RoHS Compliant | RoHS |