Diode Standard 200V 8A Surface Mount TO-277A (SMPC)
Diode Standard 200V 8A Surface Mount TO-277A (SMPC)
Diode Standard 200V 8A Surface Mount TO-277A (SMPC)
200 V, 8 A PSMC Ultrafast Diode Product overview: STTH802SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802SF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281982-STTH802SF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 6 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18309-2,497-1830
Base Product Number: STTH802
DIODE GEN PURP 200V 8A TO277A
DIODE GEN PURP 200V 8A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 497-18309-1-ND | 280-STTH802SF | 1281982-STTH802SF | STTH802SF | STTH802SF | STTH802SF |
| Product Name | Single Diodes | 200 V 8 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard | |||||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0060 mA | 0.0060 mA |