Littelfuse, Inc. 400W in SMA Package SZ1SMA28AT3G

Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet
Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W in SMA Package - SZ1SMA28AT3G - Littelfuse, Inc.
Rosemont, IL, United States
400W in SMA Package
SZ1SMA28AT3G
400W in SMA Package SZ1SMA28AT3G
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

Supplier's Site Datasheet
TVS Diodes - F11516CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11516CT-ND
TVS Diodes F11516CT-ND
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11516TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11516TR-ND
TVS Diodes F11516TR-ND
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11516DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11516DKR-ND
TVS Diodes F11516DKR-ND
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
400W 28V TVS Protection Diode - 144-SZ1SMA28AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 28V TVS Protection Diode
144-SZ1SMA28AT3G
400W 28V TVS Protection Diode 144-SZ1SMA28AT3G
Trans Voltage Suppressor Diode, 400W, 28V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA28AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA28AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 28V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA28AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA28AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZ1SMA28AT3G - 801466-SZ1SMA28AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMA28AT3G
801466-SZ1SMA28AT3G
TVS - TVS - Diodes - SZ1SMA28AT3G 801466-SZ1SMA28AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 801466-SZ1SMA28AT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Current - Peak Pulse (10/1000μs): 8.8A Power - Peak Pulse: 400W Power Line Protection: No Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 45.4V Capacitance at Frequency: 430pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 801466-SZ1SMA28AT3G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Current - Peak Pulse (10/1000μs): 8.8A
Power - Peak Pulse: 400W
Power Line Protection: No
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 45.4V
Capacitance at Frequency: 430pF at 1MHz

Buy Now
Diode - 32319979 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 28V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMA. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 28V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TVS Diodes SZ1SMA28AT3G
TVS DIODE 28VWM 45.4VC SMA

TVS DIODE 28VWM 45.4VC SMA

Supplier's Site Datasheet
TVS DIODE 28V 45.4V SMA - 461-SZ1SMA28AT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 28V 45.4V SMA
461-SZ1SMA28AT3G
TVS DIODE 28V 45.4V SMA 461-SZ1SMA28AT3G
TVS DIODE 28V 45.4V SMA

TVS DIODE 28V 45.4V SMA

Supplier's Site
Tvs Diode, Unidir, 28V, Do-214Ac Rohs Compliant Littelfuse - 29AK8328 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 28V, Do-214Ac Rohs Compliant Littelfuse
29AK8328
Tvs Diode, Unidir, 28V, Do-214Ac Rohs Compliant Littelfuse 29AK8328
TVS DIODE, UNIDIR, 28V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 28V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMA28AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMA28AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMA28AT3G
TVS DIODE 28VWM 45.4VC SMA

TVS DIODE 28VWM 45.4VC SMA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMA28AT3G F11516CT-ND 144-SZ1SMA28AT3G 801466-SZ1SMA28AT3G 32319979 SZ1SMA28AT3G 461-SZ1SMA28AT3G 29AK8328 SZ1SMA28AT3G
Product Name 400W in SMA Package TVS Diodes 400W 28V TVS Protection Diode TVS - TVS - Diodes - SZ1SMA28AT3G Diode TVS Diodes TVS DIODE 28V 45.4V SMA Tvs Diode, Unidir, 28V, Do-214Ac Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
PD 400000 milliwatts
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data