STMicroelectronics, Inc. Automotive 600 V 30 A Diode and Rectifier STTH30ST06WY

Description
Automotive 600 V, 30 A Ultrafast Diode Product overview: STTH30ST06WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30ST06WY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 600 V, 30 A Ultrafast Diode Product overview: STTH30ST06WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30ST06WY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 600 V 30 A Diode and Rectifier - 280-STTH30ST06WY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600 V 30 A Diode and Rectifier
280-STTH30ST06WY
Automotive 600 V 30 A Diode and Rectifier 280-STTH30ST06WY
Automotive 600 V, 30 A Ultrafast Diode Product overview: STTH30ST06WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30ST06WY can be used for catalog matching and distributor lookup.

Automotive 600 V, 30 A Ultrafast Diode Product overview: STTH30ST06WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30ST06WY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281997-STTH30ST06WY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281997-STTH30ST06WY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281997-STTH30ST06WY
Win Source Part Number: 1281997-STTH30ST06WY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 3.6 V @ 30 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-247-2 (Straight Leads) Supplier Device Package: DO-247 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: STTH30ST06WY,497-159 59-5,-497-15959-5 Base Product Number: STTH30

Win Source Part Number: 1281997-STTH30ST06WY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 3.6 V @ 30 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STTH30ST06WY,497-15959-5,-497-15959-5
Base Product Number: STTH30

Buy Now Datasheet
Single Diodes - 497-15959-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15959-5-ND
Single Diodes 497-15959-5-ND
Diode Standard 600V 30A Through Hole DO-247

Diode Standard 600V 30A Through Hole DO-247

Buy Now Datasheet
Rectifier Stmicroelectronics - 40X8836 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8836
Rectifier Stmicroelectronics 40X8836
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH30ST06WY
Rectifiers STTH30ST06WY
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifier

Rectifiers Automotive Turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30ST06WY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30ST06WY
Discrete Semiconductor Products - Diodes - Rectifiers STTH30ST06WY
DIODE GEN PURP 600V 30A DO247

DIODE GEN PURP 600V 30A DO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-STTH30ST06WY 1281997-STTH30ST06WY 497-15959-5-ND 40X8836 STTH30ST06WY STTH30ST06WY
Product Name Automotive 600 V 30 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifier Stmicroelectronics Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube DO-247
RoHS Compliant RoHS
IO 30 amps
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data