Diode Standard 1200V 8A Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1262215-STTH812G
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 100ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: STTH812
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.2V at 8A
Current - Reverse Leakage at Vr: 8μA at 1200V
Ultrafast recovery -1200 V diode Product overview: STTH812G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, -1200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH812G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 8A D2PAK
DIODE GEN PURP 1.2KV 8A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | STTH812G-ND | 1262215-STTH812G | 280-STTH812G | STTH812G | STTH812G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH812G | -1200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||
| Configuration | Single | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 2.2 volts | 2.2 volts | |||
| VR | 1200 volts | 1200 volts |