600V 30A Ultrafast Dual Diode, TO-247, Through Hole Product overview: STTH30L06CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30L06CW can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 054031-STTH30L06CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 15A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STTH30L06C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEC30-06ASN; FFAF20U60DNTU; HFA16PA60C;
Introduction Date: September 06, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 600V 20A TO247-3
RECTIFIER, DUAL, 40V, 40A, TO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.76V; Reverse Recovery Time trr Max:85ns; Forward Surge CurrentRoHS Compliant: Yes
DIODE ARRAY GP 600V 20A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-STTH30L06CW | 497-3797-5-ND | 054031-STTH30L06CW | STTH30L06CW | STTH30L06CW | 45AC7753 | STTH30L06CW |
| Product Name | Dual Through-Hole 600V 30A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STTH30L06CW | Rectifiers | Diode Arrays | Rectifier, Dual, 40V, 40A, To-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | ||||||
| IO | 20 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Arrangement | Common Catode | Common Catode |