STMicroelectronics, Inc. Diode Arrays STTH30L06CT

Description
Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-3802-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3802-5-ND
Diode Arrays 497-3802-5-ND
Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH30L06CT - 1262186-STTH30L06CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH30L06CT
1262186-STTH30L06CT
Diodes, Rectifiers - Arrays - STTH30L06CT 1262186-STTH30L06CT
Manufacturer: STMicroelectronics Win Source Part Number: 1262186-STTH30L06CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 15μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete(EOL) Family Name: STTH30L06C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 15A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): UF2006CT_00001; UF2006CT_T0_10001; GP1605; Introduction Date: September 06, 2004 ECCN: EAR99 Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262186-STTH30L06CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: STTH30L06C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UF2006CT_00001; UF2006CT_T0_10001; GP1605;
Introduction Date: September 06, 2004
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 20A Diode and Rectifier
286-STTH30L06CT
600V 20A Diode and Rectifier 286-STTH30L06CT
DIODE ARRAY GP 600V 20A TO220AB Product overview: STTH30L06CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30L06CT can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 20A TO220AB Product overview: STTH30L06CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30L06CT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30L06CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30L06CT
Discrete Semiconductor Products - Diodes - Rectifiers STTH30L06CT
DIODE ARRAY GP 600V 20A TO220

DIODE ARRAY GP 600V 20A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-3802-5-ND 1262186-STTH30L06CT 286-STTH30L06CT STTH30L06CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STTH30L06CT 600V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-220; TO-220-3 Rail/Tube TO-220
Diode Type Standard
VF 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
TVS Diodes - 7704816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details