STMicroelectronics, Inc. Diode Arrays STTH9012TV2

Description
Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-6750-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6750-5-ND
Diode Arrays 497-6750-5-ND
Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP

Buy Now Datasheet
Singapore, Singapore
Dual 1.2kV 90A Diode and Rectifier
286-STTH9012TV2
Dual 1.2kV 90A Diode and Rectifier 286-STTH9012TV2
1.2kV 90A Dual Ultrafast Rectifier Module Product overview: STTH9012TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2kV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1.2kV, 90A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH9012TV2 can be used for catalog matching and distributor lookup.

1.2kV 90A Dual Ultrafast Rectifier Module Product overview: STTH9012TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2kV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1.2kV, 90A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH9012TV2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282896-STTH9012TV2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282896-STTH9012TV2
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282896-STTH9012TV2
Win Source Part Number: 1282896-STTH9012TV2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 2.1 V @ 45 A Reverse Recovery Time (trr): 125 ns Current - Reverse Leakage @ Vr: 30 µA @ 1200 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 45A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-6750-5,STTH9012T V2 Base Product Number: STTH9012

Win Source Part Number: 1282896-STTH9012TV2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 2.1 V @ 45 A
Reverse Recovery Time (trr): 125 ns
Current - Reverse Leakage @ Vr: 30 µA @ 1200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 45A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-6750-5,STTH9012TV2
Base Product Number: STTH9012

Buy Now Datasheet
Switching Diodes - 8107345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8107345P
Switching Diodes 8107345P
STMicroelectronics, STTH9012TV2

STMicroelectronics, STTH9012TV2

Supplier's Site
Switching Diodes - 8107345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8107345
Switching Diodes 8107345
STMicroelectronics, STTH9012TV2

STMicroelectronics, STTH9012TV2

Supplier's Site
Switching Diodes - 1687879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1687879
Switching Diodes 1687879
STMicroelectronics, STTH9012TV2

STMicroelectronics, STTH9012TV2

Supplier's Site
Diode Arrays - STTH9012TV2 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH9012TV2
Diode Arrays STTH9012TV2
DIODE MODULE 1.2KV 45A ISOTOP

DIODE MODULE 1.2KV 45A ISOTOP

Supplier's Site Datasheet
Diode, Ultrafast, 2X45A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics - 24M7996 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 2X45A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics
24M7996
Diode, Ultrafast, 2X45A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics 24M7996
DIODE, ULTRAFAST, 2X45A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:45A; Forward Voltage Max:1.2V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, ULTRAFAST, 2X45A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:45A; Forward Voltage Max:1.2V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site
Diode - 38979514 - Radwell International
Willingboro, NJ, United States
DIODE, ULTRAFAST, 2X45A, 1200V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):45A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:DUAL ISOLATED; PRODUCT RANGE:-; NO. OF PHASES:SINGLE PHASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIODE, ULTRAFAST, 2X45A, 1200V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):45A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:DUAL ISOLATED; PRODUCT RANGE:-; NO. OF PHASES:SINGLE PHASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH9012TV2
Rectifiers STTH9012TV2
Rectifiers high voltage diode

Rectifiers high voltage diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH9012TV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH9012TV2
Discrete Semiconductor Products - Diodes - Rectifiers STTH9012TV2
DIODE MODULE GP 1200V 45A ISOTOP

DIODE MODULE GP 1200V 45A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Diode Arrays Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 497-6750-5-ND 286-STTH9012TV2 1282896-STTH9012TV2 8107345P 8107345 STTH9012TV2 24M7996 38979514 STTH9012TV2 STTH9012TV2
Product Name Diode Arrays Dual 1.2kV 90A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Switching Diodes Switching Diodes Diode Arrays Diode, Ultrafast, 2X45A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics Diode Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package ISOTOP Rail/Tube ISOTOP ISOTOP Isotop ISOTOP
RoHS Compliant RoHS RoHS RoHS RoHS
IO 45 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers