Manufacturer: ON Semiconductor
Win Source Part Number: 1104145-SURS8220T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, 2 A, 200 V, SMB, 2500-REEL Product overview: SURS8220T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8220T3G can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount SMB
Power Rectifier, Ultra-Fast Recovery, 2 A, 200 V
DIODE GEN PURP 200V 2A SMB
DIODE GEN PURP 200V 2A SMB
Rectifiers REC SMB SPCL ULTFST
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1104145-SURS8220T3G | 280-SURS8220T3G | SURS8220T3GOSTR-ND | SURS8220T3G | SURS8220T3G | SURS8220T3G | SURS8220T3G |
| Product Name | Diodes, Rectifiers - Single - SURS8220T3G | 2 A 200 V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0020 mA | 0.0020 mA | |||||
| trr | 35 ns |