STMicroelectronics, Inc. Diode and Rectifier STTH30L06D

Description
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH30L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH30L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-STTH30L06D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH30L06D
Diode and Rectifier 280-STTH30L06D
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH30L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06D can be used for catalog matching and distributor lookup.

TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH30L06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH30L06D - 1262187-STTH30L06D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH30L06D
1262187-STTH30L06D
Diodes, Rectifiers - Single - STTH30L06D 1262187-STTH30L06D
Manufacturer: STMicroelectronics Win Source Part Number: 1262187-STTH30L06D Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: 175°C (Maximum) Part Status: Obsolete(EOL) Family Name: STTH30L06D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 30A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): BYC20-600; BYC20-600,127; IDP45E60; Introduction Date: September 06, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1262187-STTH30L06D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: 175°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: STTH30L06D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): BYC20-600; BYC20-600,127; IDP45E60;
Introduction Date: September 06, 2004
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - 497-3800-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3800-5-ND
Single Diodes 497-3800-5-ND
Diode Standard 600V 30A Through Hole TO-220AC

Diode Standard 600V 30A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30L06D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30L06D
Discrete Semiconductor Products - Diodes - Rectifiers STTH30L06D
DIODE GEN PURP 600V 30A TO220AC

DIODE GEN PURP 600V 30A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-STTH30L06D 1262187-STTH30L06D 497-3800-5-ND STTH30L06D
Product Name Diode and Rectifier Diodes, Rectifiers - Single - STTH30L06D Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220
RoHS Compliant RoHS
IO 30 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data