Manufacturer: STMicroelectronics
Win Source Part Number: 1103958-STTH30AC06CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.95V @ 15A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 30
Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon, TO-247
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
Rectifiers Ultrafast Recovery 3000V 12pF Diode
DIODE ARRAY GP 600V 15A TO247
DIODE ARRAY GP 600V 15A TO247
RECTIFIER, 30A, 600V, TO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.25V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1103958-STTH30AC06CWL | STTH30AC06CWL | 497-14288-5-ND | STTH30AC06CWL | STTH30AC06CWL | STTH30AC06CWL | 79Y9472 |
| Product Name | Diodes, Rectifiers - Arrays - STTH30AC06CWL | Diode Arrays | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 30A, 600V, To-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | Active | ||||
| VF | 1.95 volts | 1.95 volts | 1.95 volts | 2.25 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0100 mA | 0.0100 mA |