600V 8A Ultrafast Rectifier Diode TO-220AC Product overview: STTH8R06DIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06DIRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054318-STTH8R06DIRG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 8A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC
Diode Standard 600V 8A Through Hole TO-220AC ins
DIODE GP 600V 8A TO220AC INS
DIODE GP 600V 8A TO220AC INS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-STTH8R06DIRG | 054318-STTH8R06DIRG | STTH8R06DIRG | 497-4419-5-ND | STTH8R06DIRG | STTH8R06DIRG | STTH8R06DIRG |
| Product Name | 600V 8A Diode and Rectifier | Diodes, Rectifiers - Single - STTH8R06DIRG | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Rail/Tube | DO 220 | TO-220AC | TO-220 | |||
| RoHS Compliant | RoHS | ||||||
| IO | 8 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |