Manufacturer: STMicroelectronics
Win Source Part Number: 898478-STTH50W03CW
Series: ECOPACK®2
Features: Diode Array 1 Pair Common Cathode Standard 300 V 25A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STTH50
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-14235-5, -497-14235-5, 497-STTH50W03CW, 497-14235-5-ND
Rectifier Diode, 1 Phase, 2 Element, 300V V(RRM), Silicon, TO-247
Diode Array 1 Pair Common Cathode Standard 300V 25A Through Hole TO-247-3
300 V, 50 A dual Ultrafast Rectifier Diode Product overview: STTH50W03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 V, 50 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300 V, 50 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH50W03CW can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 25A TO247
RECTIFIER, DUAL, 50A, 300V, TO-247; Repetitive Peak Reverse Voltage:300V; Average Forward Current:50A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.8V; Reverse Recovery Time:27ns; Forward Surge Current:200A RoHS Compliant: Yes
DIODE ARRAY GP 300V 25A TO247
Rectifiers Turbo 2 ultrafast high VTG rectifier
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 898478-STTH50W03CW | STTH50W03CW | 497-STTH50W03CW-ND | 286-STTH50W03CW | STTH50W03CW | 45AC7760 | STTH50W03CW | STTH50W03CW |
| Product Name | Diodes, Rectifiers - Arrays - STTH50W03CW | Diode Arrays | Dual 300 V 50 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 50A, 300V, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode Arrays | Rectifiers | |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 300 V 25A Through Hole TO-247-3 | |||||||
| Package | TO-247; TO-247 | TO-247; TO-247 3 | TO-247; TO-247-3 | Rail/Tube | TO-247 | TO-247; TO-247-3 | TO-247-3 | |
| Life Cycle Stage | Active | Active | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Arrangement | Common Catode | Common Catode |