Ultrafast recovery diode Product overview: STTH4R02B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02B can be used for catalog matching and distributor lookup.
Diode Standard 200V 4A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 807454-STTH4R02B
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Part Status: Obsolete (End Of Life)
Supplier Device Package: DPAK
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 4A
Current - Reverse Leakage at Vr: 3μA at 200V
Part Number Series: STTH4R02
DIODE GEN PURP 200V 4A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 280-STTH4R02B | STTH4R02B-ND | 807454-STTH4R02B | STTH4R02B |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH4R02B | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | |||
| RoHS Compliant | RoHS | |||
| IO | 4 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |
| Configuration | Single |