Manufacturer: STMicroelectronics
Win Source Part Number: 031582-STTH4R02B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
200 V, 4 A High Effiency Ultrafast Diode Product overview: STTH4R02B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02B-TR can be used for catalog matching and distributor lookup.
Ultrafast recovery diode
Diode Standard 200V 4A Surface Mount DPAK
Diode Standard 200V 4A Surface Mount DPAK
Diode Standard 200V 4A Surface Mount DPAK
DIODE GEN PURP 200V 4A DPAK
Rectifiers Recovery Diode Ultra Fast
RECTIFIER, SINGLE, 4A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 031582-STTH4R02B-TR | 280-STTH4R02B-TR | STTH4R02B-TR | 497-5258-2-ND | STTH4R02B-TR | STTH4R02B-TR | 51AC9613 | 57P2456 |
| Product Name | Diodes, Rectifiers - Single - STTH4R02B-TR | 200 V 4 A Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Rectifier, Single, 4A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | |
| Diode Type | Standard | |||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | |||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0030 mA | 0.0030 mA | ||||||
| trr | 30 ns | 30 ns |