Diode Standard 300V 3A Surface Mount DPAK
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 300 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SURD8330T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 300 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 300 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURD8330T4G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325226-SURD8330T4G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 300 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DPAK
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2832-SURD8330T4G-488
Base Product Number: SURD8330
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Rectifiers 3A 300V ULTRAFAST RECTIF
DIODE GEN PURP 300V 3A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | SURD8330T4G-ND | 280-SURD8330T4G | 1325226-SURD8330T4G | SURD8330T4G | SURD8330T4G |
| Product Name | Single Diodes | 3 A 300 V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape and Reel | D-PAK-3 | DPAK | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 3 amps | ||||
| Diode Type | Standard |