STMicroelectronics, Inc. Diode Arrays STTH602CFP

Description
Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-7600-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7600-5-ND
Diode Arrays 497-7600-5-ND
Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH602CFP - 1262207-STTH602CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH602CFP
1262207-STTH602CFP
Diodes, Rectifiers - Arrays - STTH602CFP 1262207-STTH602CFP
Manufacturer: STMicroelectronics Win Source Part Number: 1262207-STTH602CFP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Part Status: Obsolete(EOL) Family Name: STTH602CFP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): MA3D649; SG5LC20USM; FEPF6DTHE3/45; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262207-STTH602CFP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Part Status: Obsolete(EOL)
Family Name: STTH602CFP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): MA3D649; SG5LC20USM; FEPF6DTHE3/45;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
286-STTH602CFP
Diode and Rectifier 286-STTH602CFP
Ultrafast recovery diode Product overview: STTH602CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH602CFP can be used for catalog matching and distributor lookup.

Ultrafast recovery diode Product overview: STTH602CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH602CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH602CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH602CFP
Discrete Semiconductor Products - Diodes - Rectifiers STTH602CFP
DIODE ARRAY GP 200V 3A TO220FP

DIODE ARRAY GP 200V 3A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-7600-5-ND 1262207-STTH602CFP 286-STTH602CFP STTH602CFP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STTH602CFP Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220
Diode Type Step-Recovery Diode; Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data