STMicroelectronics, Inc. Diode Arrays STTH30W03CW

Description
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-13177-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13177-ND
Diode Arrays 497-13177-ND
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH30W03CW - 795819-STTH30W03CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH30W03CW
795819-STTH30W03CW
Diodes, Rectifiers - Arrays - STTH30W03CW 795819-STTH30W03CW
Manufacturer: STMicroelectronics Win Source Part Number: 795819-STTH30W03CW Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: STTH30W03C Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 15A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): FEP30FP-E3/45; DSEC60-03ASN; SF305C; FEP30FP/45; Introduction Date: October 21, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795819-STTH30W03CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: STTH30W03C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): FEP30FP-E3/45; DSEC60-03ASN; SF305C; FEP30FP/45;
Introduction Date: October 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
286-STTH30W03CW
Diode and Rectifier 286-STTH30W03CW
Turbo 2 ultrafast high voltage rectifier Product overview: STTH30W03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30W03CW can be used for catalog matching and distributor lookup.

Turbo 2 ultrafast high voltage rectifier Product overview: STTH30W03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30W03CW can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30W03CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30W03CW
Discrete Semiconductor Products - Diodes - Rectifiers STTH30W03CW
DIODE ARRAY GP 300V 15A TO247

DIODE ARRAY GP 300V 15A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-13177-ND 795819-STTH30W03CW 286-STTH30W03CW STTH30W03CW
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STTH30W03CW Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-247; TO-247-3 Rail/Tube TO-247
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Voltage regulator double diodes - BZB784-C5V1-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers