Diode Standard 400V 30A Surface Mount D2PAK
400 V, 30 A Ultrafast Diode Product overview: STTH30R04G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R04G can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898471-STTH30R04G
Features: Diode Standard 400 V 30A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16212-5, STTH30R04G-ND
1.45V@30A 100ns 30A 400V D2PAK Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 400V 30A D2PAK
ULTRAFAST 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 400V 30A D2PAK
Rectifiers Recovery Diode Ultra Fast
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 497-16212-5-ND | 280-STTH30R04G | 898471-STTH30R04G | STTH30R04G | STTH30R04G | 50P8768 | STTH30R04G | STTH30R04G |
| Product Name | Single Diodes | 400 V 30 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH30R04G | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers | Ultrafast 400V; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ? to 175 C (? to 347 F) | ||||
| Package | Rail/Tube | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2-PAK | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 30 amps | |||||||
| Diode Type | Diode Standard 400 V 30A Surface Mount D2PAK |