STMicroelectronics, Inc. Single Diodes STTH4R02

Description
Diode Standard 200V 4A Through Hole DO-201AB
Request a Quote Datasheet
Description
Diode Standard 200V 4A Through Hole DO-201AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-6088-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6088-3-ND
Single Diodes 497-6088-3-ND
Diode Standard 200V 4A Through Hole DO-201AB

Diode Standard 200V 4A Through Hole DO-201AB

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH4R02 - 1262196-STTH4R02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH4R02
1262196-STTH4R02
Diodes, Rectifiers - Single - STTH4R02 1262196-STTH4R02
Manufacturer: STMicroelectronics Win Source Part Number: 1262196-STTH4R02 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AB Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AB, DO-32, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: STTH4R02 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 4A Current - Reverse Leakage at Vr: 3μA at 200V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262196-STTH4R02
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AB
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-201AB, DO-32, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: STTH4R02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 4A
Current - Reverse Leakage at Vr: 3μA at 200V

Buy Now
Diode and Rectifier - 280-STTH4R02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH4R02
Diode and Rectifier 280-STTH4R02
Ultrafast recovery diode Product overview: STTH4R02 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02 can be used for catalog matching and distributor lookup.

Ultrafast recovery diode Product overview: STTH4R02 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02 can be used for catalog matching and distributor lookup.

Supplier's Site
DIODE GEN PURP 200V 4A DO201AB - 761-STTH4R02 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 4A DO201AB
761-STTH4R02
DIODE GEN PURP 200V 4A DO201AB 761-STTH4R02
DIODE GEN PURP 200V 4A DO201AB

DIODE GEN PURP 200V 4A DO201AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH4R02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH4R02
Discrete Semiconductor Products - Diodes - Rectifiers STTH4R02
DIODE GEN PURP 200V 4A DO201AB

DIODE GEN PURP 200V 4A DO201AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 497-6088-3-ND 1262196-STTH4R02 280-STTH4R02 761-STTH4R02 STTH4R02
Product Name Single Diodes Diodes, Rectifiers - Single - STTH4R02 Diode and Rectifier DIODE GEN PURP 200V 4A DO201AB Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Configuration Single
Life Cycle Stage Obsolete Obsolete Removed
VF 1.05 volts 1.05 volts 1.05 volts
VR 200 volts 200 volts
Unlock Full Specs
to access all available technical data