Diode Standard 600V 30A Through Hole TO-247-2
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, DO-247
Manufacturer: STMicroelectronics
Win Source Part Number: 898469-STTH30ACS06W
Features: Diode Standard 600 V 30A Through Hole TO-247-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: TO-247-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 30A TO247-2
Rectifiers Turbo 2 ultrafast high voltage rectifier
DIODE GEN PURP 600V 30A TO247-2
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 497-16330-5-ND | STTH30ACS06W | 898469-STTH30ACS06W | STTH30ACS06W | STTH30ACS06W | 79Y6059 | STTH30ACS06W |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH30ACS06W | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics | Single Diodes | |
| Tj | 175 C (347 F) | ||||||
| Package | DO-247 2 | TO-247 | DO-247-2 | TO-247; TO-247-2 | |||
| Life Cycle Stage | Active | Active | |||||
| RoHS Compliant | RoHS |