TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH8R06G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06G can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262222-STTH8R06G
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 45ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: STTH8R06
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf) (Maximum) at If: 2.9V at 8A
Current - Reverse Leakage at Vr: 30μA at 600V
Diode Standard 600V 8A Surface Mount D2PAK
DIODE GEN PURP 600V 8A D2PAK
DIODE GEN PURP 600V 8A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH8R06G | 1262222-STTH8R06G | STTH8R06G-ND | STTH8R06G | STTH8R06G |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - STTH8R06G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Rail/Tube | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||
| Diode Type | Standard |