Power Rectifier, Ultra-Fast Recovery, 2 A, 50 V, 5000-REEL Product overview: SURA8205T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURA8205T3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282233-SURA8205T3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 940 mV @ 2 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 2 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SURA8205T3G-OS,
Base Product Number: SURA8205
Diode Standard 50V 2A Surface Mount SMA
Power Rectifier, Ultra-Fast Recovery, 2 A, 50 V
DIODE GEN PURP 50V 2A SMA
Rectifiers AUTO STANDARD SURA8205T3G
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SURA8205T3G | 1282233-SURA8205T3G | SURA8205T3G-ND | SURA8205T3G | SURA8205T3G | SURA8205T3G |
| Product Name | 2 A 50 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | Tape and Reel | SMA; SMA-2 | SMA | SMA | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |