Diode Array 1 Pair Common Cathode Standard 600V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 124709-STTH30L06CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 15A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
600V, 30 A dual Low Drop Ultrafast Diode Product overview: STTH30L06CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30L06CG-TR can be used for catalog matching and distributor lookup.
Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 600V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 600V 20A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 497-10317-1-ND | 124709-STTH30L06CG-TR | 286-STTH30L06CG-TR | 57P2410 | STTH30L06CG-TR | 110227271 | STTH30L06CG-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH30L06CG-TR | Dual 600V 30 A Diode and Rectifier | Rectifier Stmicroelectronics | Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Tape and Reel | D2-PAK | D2PAK | ||
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active |