Manufacturer: STMicroelectronics
Win Source Part Number: 1262204-STTH6004W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-247-2 (Straight Leads)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH6004
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): DSEP60-04A; VS-60EPU04HN3; APT60D40B;
Introduction Date: October 18, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Diode Standard 400V 60A Through Hole DO-247
60A 400V Ultrafast Rectifier Diode, Through Hole, DO-247 Product overview: STTH6004W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 60A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH6004W can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 60A DO247
(PRICE/EACH), AID RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 400V 60A DO247
Rectifiers Ultrafast high voltage rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1262204-STTH6004W | 497-5159-5-ND | 280-STTH6004W | STTH6004W | 16477937 | STTH6004W | STTH6004W |
| Product Name | Diodes, Rectifiers - Single - STTH6004W | Single Diodes | Through-Hole 60A 400V Diode and Rectifier | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0500 mA | 0.0500 mA | |||||
| trr | 90 ns |