Manufacturer: STMicroelectronics
Win Source Part Number: 038088-STTH6002CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 30A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 30μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
200V 60A Ultrafast Dual Diode, TO-247, 27ns RR Product overview: STTH6002CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6002CW can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
DIODE ARRAY GP 200V 30A TO247-3
DIODE, ULTRAFAST, 2X30A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.05V; Reverse Recovery Time:22ns; Forward Surge Current:330A; No. of Pins:3 PinRoHS Compliant: Yes
DIODE, ULTRAFAST, 30 AMP, 3 PIN, 200 VDC, 30 UA REVERSE LEAKAGE CURRENT, V CASE, THROUGH HOLE MOUNT, -65 TO +175 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 30A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 038088-STTH6002CW | 286-STTH6002CW | 497-3553-5-ND | STTH6002CW | 26M3794 | STTH6002CW | 24681910 | STTH6002CW |
| Product Name | Diodes, Rectifiers - Arrays - STTH6002CW | Dual 200V 60A Diode and Rectifier | Diode Arrays | Diode Arrays | Diode, Ultrafast, 2X30A; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | ||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0300 mA | 0.0300 mA |