Manufacturer: STMicroelectronics
Win Source Part Number: 1103957-STTH30AC06CP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.95V @ 15A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 30
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF
Rectifiers Ultrafast Recovery 3000V 12pF Diode
DIODE ARRAY GP 600V 15A TO3PF
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1103957-STTH30AC06CP | 497-14286-5-ND | STTH30AC06CP | STTH30AC06CP |
| Product Name | Diodes, Rectifiers - Arrays - STTH30AC06CP | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 1.95 volts | 1.95 volts | ||
| VR | 600 volts |