The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC
53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC
53.9V Clamp 28A Ipp Tvs Diode Surface Mount SMC
Win Source Part Number: 1300817-SZ1.5SMC39AT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 53.9V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11494CT,F11494DKR,S
Base Product Number: 1.5SMC
TVS DIODE, 1.5KW, 33.3V, UNIDIR, SMC; Product Range:SZ1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 33.3VWM 53.9VC SMC
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1.5SMC39AT3G | F11494TR-ND | 1300817-SZ1.5SMC39AT3G | 34AC6306 | SZ1.5SMC39AT3G |
| Product Name | Zener Transient Voltage Suppressor, 1500 Watt Peak Power | TVS Diodes | Circuit Protection - TVS - Diodes | Tvs Diode, 1.5Kw, 33.3V, Unidir, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 1.50E6 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |