Win Source Part Number: 1028614-STTH6112TV1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 2.25 V @ 30 A
Reverse Recovery Time (trr): 115 ns
Current - Reverse Leakage @ Vr: 20 µA @ 1200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
Alternative Parts (Cross-Reference): STTH12010TV1; STTH6110TV1; STTH120L06TV1; VS-100MT160PAPBF; APTDF60H601G; APTDF30H601G;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STTH6112TV1-ND,497-1
Base Product Number: STTH61
Product Status: Obsolete
1200 V, 60 A dual ISOTOP Ultrafast Diode Product overview: STTH6112TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1200 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1200 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6112TV1 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 1200V 30A Chassis Mount ISOTOP
DIODE, ULTRAFAST, 2X30A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Forward Voltage Max:1.95V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:PanelRoHS Compliant: Yes
DIODE MODULE GP 1200V 30A ISOTOP
Rectifiers high voltage diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 1028614-STTH6112TV1 | 286-STTH6112TV1 | 497-16214-5-ND | 24M7988 | STTH6112TV1 | STTH6112TV1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual 1200 V 60 A Diode and Rectifier | Diode Arrays | Diode, Ultrafast, 2X30A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 2.25 volts | 1.95 volts | 2.25 volts | |||
| VR | 1200 volts | |||||
| IR | 0.0200 mA | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |