Manufacturer: STMicroelectronics
Win Source Part Number: 111005-STTH806G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH806G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ISL9R860S3ST_Q; DSEI8-06AS; QR806D_R2_10001;
Introduction Date: May 18, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon
Diode Standard 600V 8A Surface Mount D2PAK
Diode Standard 600V 8A Surface Mount D2PAK
Diode Standard 600V 8A Surface Mount D2PAK
600V 8A Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH806G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH806G-TR can be used for catalog matching and distributor lookup.
FAST RECOVERY DIODE, 8A, 600V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 600V 8A D2PAK
Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg
DIODE GEN PURP 600V 8A D2PAK
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 111005-STTH806G-TR | STTH806G-TR | 497-5263-6-ND | 280-STTH806G-TR | 57P2532 | STTH806G-TR | STTH806G-TR | STTH806G-TR |
| Product Name | Diodes, Rectifiers - Single - STTH806G-TR | Single Diodes | 600V 8A Diode and Rectifier | Fast Recovery Diode, 8A, 600V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | |
| Diode Type | Standard | |||||||
| VF | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | ||||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.0080 mA | 0.0080 mA | ||||||
| trr | 55 ns | 55 ns |