Manufacturer: STMicroelectronics
Win Source Part Number: 1262203-STTH6002CPI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TOP-3 Insulated
Diode Type: Standard
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 30μA @ 200V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: STTH6002CPI
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TOP-3I
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): OM100Q20CBPBF; OM100Q20CB; APT60D20LCTG;
Introduction Date: February 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TOP-3 Insulated
60A, 200V Ultrafast Diode, TO-220, Through Hole Product overview: STTH6002CPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 60A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6002CPI can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 30A, 200V V(RRM), Silicon
DIODE, ULTRAFAST, 2X30A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single
Rectifiers Hi EFFICIENCY ULTRAFAST DIODE
DIODE ARRAY GP 200V 30A TOP-3I
DIODE ARRAY GP 200V 30A 3TOPI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1262203-STTH6002CPI | 497-5283-5-ND | 286-STTH6002CPI | STTH6002CPI | 26M3793 | STTH6002CPI | STTH6002CPI | STTH6002CPI |
| Product Name | Diodes, Rectifiers - Arrays - STTH6002CPI | Diode Arrays | Through-Hole 60A 200V TO-220 Diode and Rectifier | Diode, Ultrafast, 2X30A, 200V; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Diode Type | Standard | |||||||
| VF | 1.05 volts | 1.18 volts | 1.05 volts | 1.05 volts | ||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0300 mA | 0.0300 mA | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |