STMicroelectronics, Inc. Single Diodes STTH5R06G-TR

Description
Diode Standard 600V 5A Surface Mount D2PAK
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STTH5R06G-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH5R06G-TR-ND
Single Diodes STTH5R06G-TR-ND
Diode Standard 600V 5A Surface Mount D2PAK

Diode Standard 600V 5A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH5R06G-TR
Diode and Rectifier 280-STTH5R06G-TR
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH5R06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06G-TR can be used for catalog matching and distributor lookup.

TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH5R06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH5R06G-TR - 054393-STTH5R06G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH5R06G-TR
054393-STTH5R06G-TR
Diodes, Rectifiers - Single - STTH5R06G-TR 054393-STTH5R06G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054393-STTH5R06G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 5A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054393-STTH5R06G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 5A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH5R06G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH5R06G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH5R06G-TR
DIODE GEN PURP 600V 5A D2PAK

DIODE GEN PURP 600V 5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number STTH5R06G-TR-ND 280-STTH5R06G-TR 054393-STTH5R06G-TR STTH5R06G-TR
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - STTH5R06G-TR Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel
RoHS Compliant RoHS
IO 5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data