Diode Standard 200V 3A Through Hole DO-15
Manufacturer: STMicroelectronics
Win Source Part Number: 1262193-STTH3R02Q
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: STTH3R02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 3μA at 200V
Ultrafast recovery diode Product overview: STTH3R02Q from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R02Q can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 3A DO15
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | 497-6083-3-ND | 1262193-STTH3R02Q | 280-STTH3R02Q | STTH3R02Q |
| Product Name | Single Diodes | Electronic Wholesale - STTH3R02Q | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 1 volts | |||
| VR | 200 volts | |||
| IR | 0.0030 mA |