600V 3A Ultrafast Rectifier Diode, SMC Product overview: STTH3L06S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3L06S can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A Surface Mount SMC
Diode Standard 600V 3A Surface Mount SMC
Diode Standard 600V 3A Surface Mount SMC
Turbo 2 ultrafast high voltage rectifier
Manufacturer: STMicroelectronics
Win Source Part Number: 054033-STTH3L06S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH3L06S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MURS360T3; ER3JT/R7; S3JHV7G;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 3A SMC
DIODE, STANDARD, 3A, 600V, DO-214AB-2; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 280-STTH3L06S | 497-3764-2-ND | STTH3L06S | 054033-STTH3L06S | STTH3L06S | STTH3L06S | 06X0899 | STTH3L06S |
| Product Name | 600V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH3L06S | Rectifiers | Single Diodes | Diode, Standard, 3A, 600V, Do-214Ab-2; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Cut Tape | SMC CLIP (SOD 15 NEW) | SMC | DO-214AB, SMC | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 3 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Life Cycle Stage | Active | Active |