STMicroelectronics, STTH30R04G-TR
STMicroelectronics, STTH30R04G-TR
STMicroelectronics, STTH30R04G-TR
30A 400V Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH30R04G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R04G-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898472-STTH30R04G-TR
Features: Diode Standard 400 V 30A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-8052-6, 497-8052-2, 497-8052-1, STTH30R04G-TR-ND, STTH30R04GTR
Diode Standard 400V 30A Surface Mount D2PAK
Diode Standard 400V 30A Surface Mount D2PAK
Diode Standard 400V 30A Surface Mount D2PAK
Rectifiers Recovery Diode Ultra Fast
DIODE GEN PURP 400V 30A D2PAK
DIODE GEN PURP 400V 30A D2PAK
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1894335P | 1894012 | 280-STTH30R04G-TR | 898472-STTH30R04G-TR | 497-8052-2-ND | STTH30R04G-TR | STTH30R04G-TR | 57P2422 | STTH30R04G-TR |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 30A 400V Diode and Rectifier | Diodes, Rectifiers - Single - STTH30R04G-TR | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Single Diodes |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | |||||||
| Package | TO-263 | D2PAK; D2pak | Tape and Reel | D2-PAK | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| trr | 100 ns | ||||||||
| IO | 30 amps |